Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers ITS4200SMEPHUMA1

Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - ITS4200SMEPHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS4200SMEPHUMA1
PMIC - Power Distribution Switches, Load Drivers ITS4200SMEPHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Infineon - 12AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Infineon
12AC9773
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Infineon 12AC9773
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:2.2A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:2.2A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ITS4200SMEPHUMA1 12AC9773
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Infineon
Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details