Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS41K0SMENHUMA1 ITS41K0SMENHUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 922184-ITS41K0SMENHU MA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: *TS41K0 Categories: Integrated Circuits (ICs) Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ITS41K0S-ME-N, ITS41K0S-ME-NCT-ND, -ITS41K0S-ME-NTR, ITS41K0S-ME-NCT, ITS41K0S-ME-NDKR-ND, ITS41K0S-ME-N, ITS41K0S-ME-NDKR, ITS41K0SMENHUMA1TR, SP001006700, ITS41K0S-ME-NTR-ND, -ITS41K0S-ME-NTR-ND, ITS41K0S-ME-NTR, ITS41K0SMENHUMA1DKR, ITS41K0SMENHUMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 922184-ITS41K0SMENHU MA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: *TS41K0 Categories: Integrated Circuits (ICs) Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ITS41K0S-ME-N, ITS41K0S-ME-NCT-ND, -ITS41K0S-ME-NTR, ITS41K0S-ME-NCT, ITS41K0S-ME-NDKR-ND, ITS41K0S-ME-N, ITS41K0S-ME-NDKR, ITS41K0SMENHUMA1TR, SP001006700, ITS41K0S-ME-NTR-ND, -ITS41K0S-ME-NTR-ND, ITS41K0S-ME-NTR, ITS41K0SMENHUMA1DKR, ITS41K0SMENHUMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS41K0SMENHUMA1
ITS41K0SMENHUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS41K0SMENHUMA1 ITS41K0SMENHUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 922184-ITS41K0SMENHU MA1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: *TS41K0 Categories: Integrated Circuits (ICs) Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ITS41K0S-ME-N, ITS41K0S-ME-NCT-ND, -ITS41K0S-ME-NTR, ITS41K0S-ME-NCT, ITS41K0S-ME-NDKR-ND, ITS41K0S-ME-N, ITS41K0S-ME-NDKR, ITS41K0SMENHUMA1TR, SP001006700, ITS41K0S-ME-NTR-ND, -ITS41K0S-ME-NTR-ND, ITS41K0S-ME-NTR, ITS41K0SMENHUMA1DKR, ITS41K0SMENHUMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 922184-ITS41K0SMENHUMA1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: *TS41K0
Categories: Integrated Circuits (ICs)
Case / Package: PG-SOT223-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ITS41K0S-ME-N, ITS41K0S-ME-NCT-ND, -ITS41K0S-ME-NTR, ITS41K0S-ME-NCT, ITS41K0S-ME-NDKR-ND, ITS41K0S-ME-N, ITS41K0S-ME-NDKR, ITS41K0SMENHUMA1TR, SP001006700, ITS41K0S-ME-NTR-ND, -ITS41K0S-ME-NTR-ND, ITS41K0S-ME-NTR, ITS41K0SMENHUMA1DKR, ITS41K0SMENHUMA1CT

Buy Now Datasheet
Power Load Sw, High Side, 60V, Sot-223-4; Power Load Switch Type Infineon - 50Y2154 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 60V, Sot-223-4; Power Load Switch Type Infineon
50Y2154
Power Load Sw, High Side, 60V, Sot-223-4; Power Load Switch Type Infineon 50Y2154
POWER LOAD SW, HIGH SIDE, 60V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:900mA; On State Resistance:0.8ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 60V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:900mA; On State Resistance:0.8ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS41K0SMENHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS41K0SMENHUMA1
PMIC - Power Distribution Switches, Load Drivers ITS41K0SMENHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ITS41K0SMENHUMA1 50Y2154 ITS41K0SMENHUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS41K0SMENHUMA1 Power Load Sw, High Side, 60V, Sot-223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 60V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details