Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ITS4142NHUMA1

Description
Win Source Part Number: 1115785-ITS4142NHUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 12V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS 4142N; ITS4142N; SP000221218; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221218,ITS4142N CT-ND,ITS4142NCT,ITS 4142NTR,ITS4142N-ND, ITS4142NHUMA1TR,ITS4 142N,ITS4142NHUMA1CT ,ITS4142NDKR-ND,ITS4 142NHUMA1DKR,ITS4142 NTR-ND,ITS4142NDKR Base Product Number: ITS4142
Request a Quote
Description
Win Source Part Number: 1115785-ITS4142NHUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 12V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS 4142N; ITS4142N; SP000221218; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221218,ITS4142N CT-ND,ITS4142NCT,ITS 4142NTR,ITS4142N-ND, ITS4142NHUMA1TR,ITS4 142N,ITS4142NHUMA1CT ,ITS4142NDKR-ND,ITS4 142NHUMA1DKR,ITS4142 NTR-ND,ITS4142NDKR Base Product Number: ITS4142
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1115785-ITS4142NHUMA1 is a smart high-side power switch designed for industrial applications, featuring a single channel with an on-state resistance of 200 m,Ѷ. It supports a wide operating voltage range of 12V to 45V and is capable of handling resistive, inductive, and capacitive loads. The device includes multiple protective features such as short circuit protection, current limitation, overload protection, and overvoltage protection, making it suitable for various applications. The power switch operates within a temperature range of -30°C to +85°C and has a maximum load current of 1.4A. It is designed to replace electromechanical relays and discrete circuits, providing a CMOS compatible input for easy integration. The device also offers thermal shutdown with restart capabilities, very low standby current, and reverse battery protection with an external resistor. Its compact PG-SOT223 package facilitates surface mount technology (SMT) applications.

Datasheet Summary
Powered by GS/AI

The 1115785-ITS4142NHUMA1 is a smart high-side power switch designed for industrial applications, featuring a single channel with an on-state resistance of 200 m,Ѷ. It supports a wide operating voltage range of 12V to 45V and is capable of handling resistive, inductive, and capacitive loads. The device includes multiple protective features such as short circuit protection, current limitation, overload protection, and overvoltage protection, making it suitable for various applications. The power switch operates within a temperature range of -30°C to +85°C and has a maximum load current of 1.4A. It is designed to replace electromechanical relays and discrete circuits, providing a CMOS compatible input for easy integration. The device also offers thermal shutdown with restart capabilities, very low standby current, and reverse battery protection with an external resistor. Its compact PG-SOT223 package facilitates surface mount technology (SMT) applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1115785-ITS4142NHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1115785-ITS4142NHUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1115785-ITS4142NHUMA1
Win Source Part Number: 1115785-ITS4142NHUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 12V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS 4142N; ITS4142N; SP000221218; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221218,ITS4142N CT-ND,ITS4142NCT,ITS 4142NTR,ITS4142N-ND, ITS4142NHUMA1TR,ITS4 142N,ITS4142NHUMA1CT ,ITS4142NDKR-ND,ITS4 142NHUMA1DKR,ITS4142 NTR-ND,ITS4142NDKR Base Product Number: ITS4142

Win Source Part Number: 1115785-ITS4142NHUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.4A
Output Configuration: High Side
Voltage - Load: 12V ~ 45V
Rds On (Typ): 150mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ITS 4142N; ITS4142N; SP000221218;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000221218,ITS4142NCT-ND,ITS4142NCT,ITS4142NTR,ITS4142N-ND,ITS4142NHUMA1TR,ITS4142N,ITS4142NHUMA1CT,ITS4142NDKR-ND,ITS4142NHUMA1DKR,ITS4142NTR-ND,ITS4142NDKR
Base Product Number: ITS4142

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1115785-ITS4142NHUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details