Infineon Technologies AG Profet, 60V, Pg-Sot223-4; Power Load Switch Type Infineon ITS4140NHUMA1

Description
PROFET, 60V, PG-SOT223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes
Datasheet
Description
PROFET, 60V, PG-SOT223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profet, 60V, Pg-Sot223-4; Power Load Switch Type Infineon - 58M7529 - Newark, An Avnet Company
Chicago, IL, United States
Profet, 60V, Pg-Sot223-4; Power Load Switch Type Infineon
58M7529
Profet, 60V, Pg-Sot223-4; Power Load Switch Type Infineon 58M7529
PROFET, 60V, PG-SOT223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

PROFET, 60V, PG-SOT223-4; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS4140NHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS4140NHUMA1
PMIC - Power Distribution Switches, Load Drivers ITS4140NHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58M7529 ITS4140NHUMA1
Product Name Profet, 60V, Pg-Sot223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 60V
Unlock Full Specs
to access all available technical data