PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:1.5A; On State Resistance:0.09ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
IC PWR SWTCH N-CHAN 1:1 TSDSO-14
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 02AH1758 | ITS4090QEPDXUMA1 |
| Product Name | Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 24V |