IC PWR SWITCH N-CHAN 1:1 DSO-8
IC, SMART HIGH SIDE PWR SW, DSO-8; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:7A; On State Resistance:100ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | ISP762TFUMA1 | 47W3488 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon |
| Current | 2.0 amps |