The ISP742RIFUMA1 is a smart power high-side switch designed for industrial applications. It features overload protection, current limitation, short circuit protection, and thermal shutdown with restart capabilities. The device also includes ESD protection, overvoltage protection (up to 41V), and reverse battery protection with an external resistor. It operates within a voltage range of 5 to 34V and has a low on-state resistance of 350 m,Ѷ, supporting a nominal load current of 0.4A. This product is suitable for various resistive, inductive, and capacitive loads and is compatible with microcontroller power switching for 12V and 24V DC applications. It can replace electromechanical relays and discrete circuits, making it a versatile choice for engineers. The ISP742RIFUMA1 is RoHS compliant and has been qualified for industrial applications according to JEDEC standards. Its operating temperature range is from -30°C to +85°C, ensuring reliability in diverse environments.
IC PWR SWITCH N-CHAN 1:1 DSO-8
IC, SMART HIGH SIDE PWR SW, DSO-8; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:400mA; On State Resistance:0.25ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | ISP742RIFUMA1 | 47W3487 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon |
| Current | 0.4 amps |