Infineon Technologies AG Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon ISP452HUMA1

Description
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:1.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Description
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:1.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ISP452HUMA1 is a high-side power switch designed for industrial applications, featuring an N-channel vertical power FET with integrated protection functions. It supports a maximum supply voltage of 40 V and is capable of handling resistive, inductive, and capacitive loads, making it suitable for microcontroller-compatible power switching in 12 V DC grounded systems. Key protective features include short-circuit protection, overtemperature protection with hysteresis, overload protection, overvoltage protection, and undervoltage shutdown. The device also incorporates electrostatic discharge (ESD) protection and reverse battery protection. The ISP452HUMA1 is packaged in a PG-SOT 223 format, ensuring a compact footprint for integration into various designs. With a maximum load current that is internally limited and a typical on-state resistance of 200 m,Ѷ at 25 °C, this power switch is designed to replace electromechanical relays and discrete circuits, providing a reliable solution for power management in demanding environments.

Datasheet Summary
Powered by GS/AI

The ISP452HUMA1 is a high-side power switch designed for industrial applications, featuring an N-channel vertical power FET with integrated protection functions. It supports a maximum supply voltage of 40 V and is capable of handling resistive, inductive, and capacitive loads, making it suitable for microcontroller-compatible power switching in 12 V DC grounded systems. Key protective features include short-circuit protection, overtemperature protection with hysteresis, overload protection, overvoltage protection, and undervoltage shutdown. The device also incorporates electrostatic discharge (ESD) protection and reverse battery protection. The ISP452HUMA1 is packaged in a PG-SOT 223 format, ensuring a compact footprint for integration into various designs. With a maximum load current that is internally limited and a typical on-state resistance of 200 m,Ѷ at 25 °C, this power switch is designed to replace electromechanical relays and discrete circuits, providing a reliable solution for power management in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon - 47W3486 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon
47W3486
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon 47W3486
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:1.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:1.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISP452HUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISP452HUMA1
PMIC - Power Distribution Switches, Load Drivers ISP452HUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3486 ISP452HUMA1
Product Name Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 40V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers