Infineon Technologies AG 60V 2.8A MOSFET Transistor ISP12DP06NMXTSA1

Description
MOSFET P-CH 60V 2.8A SOT223-4 Product overview: ISP12DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP12DP06NMXTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.8A SOT223-4 Product overview: ISP12DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP12DP06NMXTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.8A MOSFET Transistor
278-ISP12DP06NMXTSA1
60V 2.8A MOSFET Transistor 278-ISP12DP06NMXTSA1
MOSFET P-CH 60V 2.8A SOT223-4 Product overview: ISP12DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP12DP06NMXTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.8A SOT223-4 Product overview: ISP12DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP12DP06NMXTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-ISP12DP06NMXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP12DP06NMXTSA1TR-ND
Single FETs, MOSFETs 448-ISP12DP06NMXTSA1TR-ND
P-Channel 60V 2.8A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 2.8A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP12DP06NMXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP12DP06NMXTSA1DKR-ND
Single FETs, MOSFETs 448-ISP12DP06NMXTSA1DKR-ND
MOSFET P-CH 60V 2.8A SOT223-4

MOSFET P-CH 60V 2.8A SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP12DP06NMXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP12DP06NMXTSA1CT-ND
Single FETs, MOSFETs 448-ISP12DP06NMXTSA1CT-ND
MOSFET P-CH 60V 2.8A SOT223-4

MOSFET P-CH 60V 2.8A SOT223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350708-ISP12DP06NMXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350708-ISP12DP06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350708-ISP12DP06NMXTSA1
Win Source Part Number: 1350708-ISP12DP06NMX TSA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 1.8W (Ta) , 4.2W (Tc) Mounting Type: Surface Mount Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: ISP12DP06 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta) Rds On (Max) @ Id, Vgs: 125mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 4V @ 520µA Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 30 V

Win Source Part Number: 1350708-ISP12DP06NMXTSA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 1.8W (Ta) , 4.2W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: ISP12DP06
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta)
Rds On (Max) @ Id, Vgs: 125mOhm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 4V @ 520µA
Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 30 V

Buy Now Datasheet
 - ISP12DP06NMXTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
MOSFETs - 2439269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439269
MOSFETs 2439269
Infineon ISP12DP06NMXTSA1 MOSFET

Infineon ISP12DP06NMXTSA1 MOSFET

Supplier's Site
MOSFETs - 2439271P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439271P
MOSFETs 2439271P
Infineon ISP12DP06NMXTSA1 MOSFET

Infineon ISP12DP06NMXTSA1 MOSFET

Supplier's Site
MOSFETs - 2439271 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439271
MOSFETs 2439271
Infineon ISP12DP06NMXTSA1 MOSFET

Infineon ISP12DP06NMXTSA1 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISP12DP06NMXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISP12DP06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISP12DP06NMXTSA1
MOSFET P-CH 60V 2.8A SOT223-4

MOSFET P-CH 60V 2.8A SOT223-4

Supplier's Site
MOSFET SMALL SIGNAL MOSFETS

MOSFET SMALL SIGNAL MOSFETS

Buy Now Datasheet
MOSFET P-CH 60V SOT223-4 - 376-ISP12DP06NMXTSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V SOT223-4
376-ISP12DP06NMXTSA1
MOSFET P-CH 60V SOT223-4 376-ISP12DP06NMXTSA1
MOSFET P-CH 60V SOT223-4

MOSFET P-CH 60V SOT223-4

Supplier's Site
Single FETs, MOSFETs - ISP12DP06NMXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ISP12DP06NMXTSA1
Single FETs, MOSFETs ISP12DP06NMXTSA1
MOSFET P-CH 60V 2.8A SOT223-4

MOSFET P-CH 60V 2.8A SOT223-4

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -2.8A, 150Deg C Rohs Compliant Infineon - 42AH1862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -2.8A, 150Deg C Rohs Compliant Infineon
42AH1862
Mosfet, P-Ch, -60V, -2.8A, 150Deg C Rohs Compliant Infineon 42AH1862
MOSFET, P-CH, -60V, -2.8A, 150DEG C ROHS COMPLIANT: YES

MOSFET, P-CH, -60V, -2.8A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ISP12DP06NMXTSA1 448-ISP12DP06NMXTSA1TR-ND 1350708-ISP12DP06NMXTSA1 ISP12DP06NMXTSA1 2439269 ISP12DP06NMXTSA1 ISP12DP06NMXTSA1 376-ISP12DP06NMXTSA1 ISP12DP06NMXTSA1 42AH1862
Product Name 60V 2.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 60V SOT223-4 Single FETs, MOSFETs Mosfet, P-Ch, -60V, -2.8A, 150Deg C Rohs Compliant Infineon
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0052 kS
PD 4.2 milliwatts 1800 to 4200 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data