POWER LOAD SW, HIGH SIDE, -25 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:625mA; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:36Pins; Thermal Protection:Yes RoHS Compliant: Yes
IC PWR DRIVER N-CHAN 1:8 DSO-36
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 78X5187 | ISO1H812GAUMA1 |
| Product Name | Power Load Sw, High Side, -25 To 125Degc; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |