Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO1H802G ISO1H802G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1190601-ISO1H802G Series: ISOFACE Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 15 V ~ 30 V Rds On (Typ): 150 mOhm Family Name: ISO1H802G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 625mA Alternative Parts (Cross-Reference): ISO1H802GXT; ISO1H812GXT; ISO1H816GXT; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1190601-ISO1H802G Series: ISOFACE Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 15 V ~ 30 V Rds On (Typ): 150 mOhm Family Name: ISO1H802G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 625mA Alternative Parts (Cross-Reference): ISO1H802GXT; ISO1H812GXT; ISO1H816GXT; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO1H802G
ISO1H802G
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO1H802G ISO1H802G
Manufacturer: Infineon Technologies Win Source Part Number: 1190601-ISO1H802G Series: ISOFACE Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 15 V ~ 30 V Rds On (Typ): 150 mOhm Family Name: ISO1H802G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 625mA Alternative Parts (Cross-Reference): ISO1H802GXT; ISO1H812GXT; ISO1H816GXT; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1190601-ISO1H802G
Series: ISOFACE
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Auto Restart
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 15 V ~ 30 V
Rds On (Typ): 150 mOhm
Family Name: ISO1H802G
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-DSO-36
Current - Output (Maximum): 625mA
Alternative Parts (Cross-Reference): ISO1H802GXT; ISO1H812GXT; ISO1H816GXT;
Introduction Date: October 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO1H802G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO1H802G
PMIC - Power Distribution Switches, Load Drivers ISO1H802G
IC PWR DRIVER N-CHAN 1:8 DSO-36

IC PWR DRIVER N-CHAN 1:8 DSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISO1H802G ISO1H802G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO1H802G PMIC - Power Distribution Switches, Load Drivers
Voltage 15 V ~ 30 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details