Manufacturer: Infineon Technologies
Win Source Part Number: 069940-ISL6144IRZA
Category: Integrated Circuits(ICs)
Family: PMIC - OR Controllers Ideal Diodes
Packaging: Tube
Type: N+1 ORing Controller
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 20-VQFN Exposed Pad
Manufacturer Device Package: 20-QFN-EP (5x5)
Applications: N+1 Power Supplies Telecom/Datacom Systems
Standard Package: 60
FET Type: N-Channel
Operating Supply Voltage: 9 V ~ 75 V
Current - Supply: 5mA
Internal Switch(s): No
Delay Time - ON: 1ms
Delay Time - OFF: 250ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 069940-ISL6144IRZA |
| Product Name | Integrated Circuits(ICs) |