Manufacturer: Infineon Technologies
Win Source Part Number: 069908-ISL54102CQZ
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tray
Mounting Style: SMD/SMT
Package: 128-BFQFP
Manufacturer Device Package: 128-MQFP (14x20)
Applications: Displays
Standard Package: 66
Catalog: Intersil
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 069908-ISL54102CQZ |
| Product Name | Integrated Circuits(ICs) |