Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961770-IRU3048CSTRPB
Packaging: Tape and Reel
Length: 9.91 mm
Mounting: SMD (SMT)
Height: 1.45 mm
Number of Pins: 16
Categories: OEM Parts(F-I)
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961770-IRU3048CSTRPBF |
| Product Name | OEM Parts - OEM Parts (F - I) - IRU3048CSTRPBF |