Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969132-IRU3037ACFTR
Mounting: SMD (SMT)
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 3.3 mA
Output Voltage: 1.25 V
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969132-IRU3037ACFTR |
| Product Name | OEM Parts - OEM Parts (F - I) - IRU3037ACFTR |