Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose IRU3033CSPBF

Description
Win Source Part Number: 958849-IRU3033CSPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium®, II, P55C Standard Package: 95 Mounting: SMD (SMT) Voltage - Output: 2V ~ 3.5V Voltage - Input: 12V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: *IRU3033CSPBF Base Product Number: IRU3033 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 958849-IRU3033CSPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium®, II, P55C Standard Package: 95 Mounting: SMD (SMT) Voltage - Output: 2V ~ 3.5V Voltage - Input: 12V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: *IRU3033CSPBF Base Product Number: IRU3033 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 958849-IRU3033CSPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
958849-IRU3033CSPBF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 958849-IRU3033CSPBF
Win Source Part Number: 958849-IRU3033CSPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium®, II, P55C Standard Package: 95 Mounting: SMD (SMT) Voltage - Output: 2V ~ 3.5V Voltage - Input: 12V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: *IRU3033CSPBF Base Product Number: IRU3033 Product Status: Obsolete

Win Source Part Number: 958849-IRU3033CSPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel Pentium®, II, P55C
Standard Package: 95
Mounting: SMD (SMT)
Voltage - Output: 2V ~ 3.5V
Voltage - Input: 12V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: *IRU3033CSPBF
Base Product Number: IRU3033
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
297-IRU3033CSPBF
SOIC Voltage Regulator IC 297-IRU3033CSPBF
IC REG CTRLR INTEL 1OUT 8SOIC / series Controller, Intel Pentium®, II, P55C Voltage Regulator IC 1 Output 8-SOIC Product overview: IRU3033CSPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IRU3033CSPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 8SOIC / series Controller, Intel Pentium®, II, P55C Voltage Regulator IC 1 Output 8-SOIC Product overview: IRU3033CSPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IRU3033CSPBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - IRU3033CSPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IRU3033CSPBF
PMIC - Voltage Regulators - Special Purpose IRU3033CSPBF
IC REG CTRLR INTEL 1OUT 8SOIC

IC REG CTRLR INTEL 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 958849-IRU3033CSPBF 297-IRU3033CSPBF IRU3033CSPBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose SOIC Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details