Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR IRU3027CWTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069836-IRU3027CWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.08 V to 1.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069836-IRU3027CWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.08 V to 1.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR - 069836-IRU3027CWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR
069836-IRU3027CWTR
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR 069836-IRU3027CWTR
Manufacturer: Infineon Technologies Win Source Part Number: 069836-IRU3027CWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.08 V to 1.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069836-IRU3027CWTR
Packaging: Reel - TR
Applications: Controller, Intel Processor
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 4
Output Voltage: 1.08 V to 1.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IRU3027CWTR
PMIC - Voltage Regulators - Special Purpose IRU3027CWTR
IC REG CTRLR INTEL 4OUT 28SOIC

IC REG CTRLR INTEL 4OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 069836-IRU3027CWTR IRU3027CWTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3027CWTR PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Package Type Other; So
IQ 2.00E-4 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details