Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR IRU3021MCWTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069835-IRU3021MCWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069835-IRU3021MCWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR - 069835-IRU3021MCWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR
069835-IRU3021MCWTR
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR 069835-IRU3021MCWTR
Manufacturer: Infineon Technologies Win Source Part Number: 069835-IRU3021MCWTR Packaging: Reel - TR Applications: Controller, Intel Processor Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 4 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069835-IRU3021MCWTR
Packaging: Reel - TR
Applications: Controller, Intel Processor
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 4
Output Voltage: 1.3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IRU3021MCWTR
Power Management IC 750-IRU3021MCWTR
IC REG CTRLR INTEL 4OUT 28SOIC Product overview: IRU3021MCWTR from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3021MCWTR can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 4OUT 28SOIC Product overview: IRU3021MCWTR from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3021MCWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IRU3021MCWTR
PMIC - Voltage Regulators - Special Purpose IRU3021MCWTR
IC REG CTRLR INTEL 4OUT 28SOIC

IC REG CTRLR INTEL 4OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 069835-IRU3021MCWTR 750-IRU3021MCWTR IRU3021MCWTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3021MCWTR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 28-SOIC Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products