Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3018CW IRU3018CW

Description
Manufacturer: Infineon Technologies Win Source Part Number: 112780-IRU3018CW Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 3 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 112780-IRU3018CW Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 3 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3018CW - 112780-IRU3018CW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3018CW
112780-IRU3018CW
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3018CW 112780-IRU3018CW
Manufacturer: Infineon Technologies Win Source Part Number: 112780-IRU3018CW Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 3 Output Voltage: 1.3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 112780-IRU3018CW
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 3
Output Voltage: 1.3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IRU3018CW
Power Management IC 750-IRU3018CW
IC REG CTRLR INTEL 3OUT 24SOIC Product overview: IRU3018CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3018CW can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 3OUT 24SOIC Product overview: IRU3018CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3018CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IRU3018CW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IRU3018CW
PMIC - Voltage Regulators - Special Purpose IRU3018CW
IC REG CTRLR INTEL 3OUT 24SOIC

IC REG CTRLR INTEL 3OUT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 112780-IRU3018CW 750-IRU3018CW IRU3018CW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3018CW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 24-SOIC Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - PMIC - Voltage Regulators - Linear - 2951CMC - 152767-2951CMC - Win Source Electronics
Specs
Regulator Category Linear
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details