Infineon Technologies AG Power Management IC IRU3004CW

Description
IC REG CTRLR INTEL 3OUT 20SOIC Product overview: IRU3004CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3004CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR INTEL 3OUT 20SOIC Product overview: IRU3004CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3004CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-IRU3004CW
Power Management IC 750-IRU3004CW
IC REG CTRLR INTEL 3OUT 20SOIC Product overview: IRU3004CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3004CW can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 3OUT 20SOIC Product overview: IRU3004CW from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IRU3004CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3004CW - 120011-IRU3004CW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3004CW
120011-IRU3004CW
PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3004CW 120011-IRU3004CW
Manufacturer: Infineon Technologies Win Source Part Number: 120011-IRU3004CW Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 3 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 120011-IRU3004CW
Packaging: Tube/Rail
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 3
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IRU3004CW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IRU3004CW
PMIC - Voltage Regulators - Special Purpose IRU3004CW
IC REG CTRLR INTEL 3OUT 20SOIC

IC REG CTRLR INTEL 3OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-IRU3004CW 120011-IRU3004CW IRU3004CW
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - IRU3004CW PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 750-A8285SLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTS500101LUAAUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-PowerSFN
Special Features Slew Rate Controlled
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1658359 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details