Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971232-IRU1117-18CSP
Termination: SMD/SMT
Voltage: 1.8 V
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 8
Output Current: 1 A
Output Voltage: 1.8 V
Categories: OEM Parts(F-I)
Case / Package: SOIC
Max Input Voltage: 7 V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Output Current: 800 mA
Min Input Voltage: 3.1 V
Dropout Voltage: 1.3 V
Nominal Output Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971232-IRU1117-18CSPBF |
| Product Name | OEM Parts - OEM Parts (F - I) - IRU1117-18CSPBF |