Manufacturer: Infineon Technologies
Win Source Part Number: 1047849-IRSF3012L
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC PWR DRV LO SIDE 50V 7A SOT223
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | IRSF3012L | IRSF3012L |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3012L | PMIC - Power Distribution Switches, Load Drivers |