Manufacturer: Infineon Technologies
Win Source Part Number: 1047848-IRSF3011LTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC PWR DRIVER N-CHAN 1:1 SOT223
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | IRSF3011LTR | IRSF3011LTR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3011LTR | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 50V (Max) |