Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3011 IRSF3011

Description
Manufacturer: Infineon Technologies Win Source Part Number: 137920-IRSF3011 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 50V (Max) Family Name: IRSF3011 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IRSF3011PBF; IPS021; IPS021PBF; Introduction Date: December 20, 1996 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 137920-IRSF3011 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 50V (Max) Family Name: IRSF3011 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IRSF3011PBF; IPS021; IPS021PBF; Introduction Date: December 20, 1996 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3011
IRSF3011
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3011 IRSF3011
Manufacturer: Infineon Technologies Win Source Part Number: 137920-IRSF3011 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 50V (Max) Family Name: IRSF3011 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IRSF3011PBF; IPS021; IPS021PBF; Introduction Date: December 20, 1996 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137920-IRSF3011
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 50V (Max)
Family Name: IRSF3011
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IRSF3011PBF; IPS021; IPS021PBF;
Introduction Date: December 20, 1996
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IRSF3011 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IRSF3011
PMIC - Power Distribution Switches, Load Drivers IRSF3011
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IRSF3011 IRSF3011
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3011 PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details