Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010S IRSF3010S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777142-IRSF3010S Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 53 mOhm Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): IRSF3010; IRSF3010PBF; IRSF3010STR; IRSF3010STRL; Introduction Date: December 20, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777142-IRSF3010S Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 53 mOhm Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): IRSF3010; IRSF3010PBF; IRSF3010STR; IRSF3010STRL; Introduction Date: December 20, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010S
IRSF3010S
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010S IRSF3010S
Manufacturer: Infineon Technologies Win Source Part Number: 777142-IRSF3010S Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 53 mOhm Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 11A Alternative Parts (Cross-Reference): IRSF3010; IRSF3010PBF; IRSF3010STR; IRSF3010STRL; Introduction Date: December 20, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777142-IRSF3010S
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Rds On (Typ): 53 mOhm
Family Name: IRSF3010
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK
Current - Output (Maximum): 11A
Alternative Parts (Cross-Reference): IRSF3010; IRSF3010PBF; IRSF3010STR; IRSF3010STRL;
Introduction Date: December 20, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IRSF3010S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IRSF3010S
PMIC - Power Distribution Switches, Load Drivers IRSF3010S
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IRSF3010S IRSF3010S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010S PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details