Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010 IRSF3010

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875295-IRSF3010 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875295-IRSF3010 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010
IRSF3010
PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010 IRSF3010
Manufacturer: Infineon Technologies Win Source Part Number: 875295-IRSF3010 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: IRSF3010 Categories: Integrated Circuits (ICs) Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 875295-IRSF3010
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: IRSF3010
Categories: Integrated Circuits (ICs)
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IRSF3010 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IRSF3010
PMIC - Power Distribution Switches, Load Drivers IRSF3010
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IRSF3010 IRSF3010
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IRSF3010 PMIC - Power Distribution Switches, Load Drivers
Current 11.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details