High power, fast switching Laser (VCSEL) and LED illumination driver
IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs.
Summary of Features
Laser current up to 12 A
Laser Voltage up to 6V
Modulation frequency up to 250 MHz
Fast rise and fall times <1 ns
Built-in fail safe function for thermal shut-down
Under voltage protection
Pulse width limiter
Tiny 1.1 x 1.5 mm PG-TSNP-10 package
Benefits
Driving high VCSEL power at fast modulation frequency
Powered from existing 3.3V supply
Reduced BoM cost and module size
Simplified illumination design
Robust performance
Potential Applications
Smartphones
Consumer & Service Robots
IoT & smart home cameras
Payment terminals & smart door locks
AR/VR head mounted devices
Designers who used this product also designed with
IRS2975C ToF 3D image sensors for consumer and industrial
IRS2877C ToF 3D image sensors for consumer and industrial
IRS2877A ToF 3D image sensors for automotive
IRS2976C ToF 3D image sensors for consumer and industrial
IRS2875C ToF 3D image sensors for consumer and industrial
IRS2975C ToF 3D image sensors for consumer and industrial
IRS2877C ToF 3D image sensors for consumer and industrial
IRS2877A ToF 3D image sensors for automotive
IRS2976C ToF 3D image sensors for consumer and industrial
IRS2875C ToF 3D image sensors for consumer and industrial
IRS2975C ToF 3D image sensors for consumer and industrial
IRS2877C ToF 3D image sensors for consumer and industrial
IRS2877A ToF 3D image sensors for automotive
1 2
High power, fast switching Laser (VCSEL) and LED illumination driver
IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs.
Summary of Features
- Laser current up to 12 A
- Laser Voltage up to 6V
- Modulation frequency up to 250 MHz
- Fast rise and fall times <1 ns
- Built-in fail safe function for thermal shut-down
- Under voltage protection
- Pulse width limiter
- Tiny 1.1 x 1.5 mm PG-TSNP-10 package
Benefits
- Driving high VCSEL power at fast modulation frequency
- Powered from existing 3.3V supply
- Reduced BoM cost and module size
- Simplified illumination design
- Robust performance
Potential Applications
- Smartphones
- Consumer & Service Robots
- IoT & smart home cameras
- Payment terminals & smart door locks
- AR/VR head mounted devices
Designers who used this product also designed with
- IRS2975C
ToF 3D image sensors for consumer and industrial
- IRS2877C
ToF 3D image sensors for consumer and industrial
- IRS2877A
ToF 3D image sensors for automotive
- IRS2976C
ToF 3D image sensors for consumer and industrial
- IRS2875C
ToF 3D image sensors for consumer and industrial
- IRS2975C
ToF 3D image sensors for consumer and industrial
- IRS2877C
ToF 3D image sensors for consumer and industrial
- IRS2877A
ToF 3D image sensors for automotive
- IRS2976C
ToF 3D image sensors for consumer and industrial
- IRS2875C
ToF 3D image sensors for consumer and industrial
- IRS2975C
ToF 3D image sensors for consumer and industrial
- IRS2877C
ToF 3D image sensors for consumer and industrial
- IRS2877A
ToF 3D image sensors for automotive
1
2