Manufacturer: Infineon Technologies
Win Source Part Number: 921568-IRS44262SPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IRS44262
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3800
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IRS4426 - GATE DRIVER
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 921568-IRS44262SPBF | IRS44262SPBF | IRS44262SPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS44262SPBF | Integrated Circuits (ICs) - PMIC - Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |