INFINEON TECHNOLOGIES AG
IRS2817DSTRPBF -- PMIC - GATE DRIVERS
Infineon Technologies AG
PMIC - Gate Drivers
IRS2817DSTRPBF
Description
IC HVIC 8SOIC N
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC HVIC 8SOIC N
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
IRS2817DSTRPBF |
IRS2817DSTRPBF |
|
Product Name
|
PMIC - Gate Drivers |
Integrated Circuits (ICs) - PMIC - Gate Drivers |
|
Gate Type
|
Buffer/Driver
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Supply Voltage
2V ~ 5.5V
Inputs
2
View Details
4 suppliers
Gate Type
OR; NOR
Logic Family
100K
Inputs
2
View Details
3 suppliers