INFINEON TECHNOLOGIES AG
IRS2817DSPBF -- PMIC - GATE DRIVERS
Infineon Technologies AG
PMIC - Gate Drivers
IRS2817DSPBF
Description
IC HVIC 8SOIC N
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC HVIC 8SOIC N
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers
IRS2817DSPBF
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
IRS2817DSPBF |
IRS2817DSPBF |
|
Product Name
|
PMIC - Gate Drivers |
Integrated Circuits (ICs) - PMIC - Gate Drivers |
|
Gate Type
|
Buffer/Driver
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Output Type
Push-pull
Logic Family
Inverter
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
5 suppliers
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details