The IRS279524SPBF is a resonant half-bridge converter control IC in a 14-lead SOIC package, designed for fixed and variable frequency DC-DC resonant converters. It supports floating channel bootstrap operation up to 600 Vdc, offers programmable minimum and maximum switching frequencies up to 500 kHz per channel, and includes programmable dead time, soft start, and micropower sleep mode. Over-current protection is implemented via the low-side MOSFET Rds(on). The device features under-voltage lockout, ultra-low quiescent current, and is intended for applications such as LCD and PDP TVs, telecom and PC SMPS, and home audio systems.
IC REG CTRLR BCK/HALF-BRG 14SOIC Product overview: IRS279524SPBF from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-IRS279524SPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-IRS279524SPBF |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Tube |