Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2573DSTRPBF IRS2573DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108178-IRS2573DSTRPB F Packaging: Reel - TR Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 160Hz to 240Hz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 16.6 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108178-IRS2573DSTRPB F Packaging: Reel - TR Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 160Hz to 240Hz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 16.6 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2573DSTRPBF
IRS2573DSTRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2573DSTRPBF IRS2573DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 108178-IRS2573DSTRPB F Packaging: Reel - TR Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 160Hz to 240Hz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 16.6 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108178-IRS2573DSTRPBF
Packaging: Reel - TR
Type: HID Lamp Controller
Mounting: SMD (SMT)
Frequency: 160Hz to 240Hz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 9.5 V to 16.6 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2573DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2573DSTRPBF
PMIC - Lighting, Ballast Controllers IRS2573DSTRPBF
IC HID LAMP CNTRL 240HZ 28SOIC

IC HID LAMP CNTRL 240HZ 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2573DSTRPBF IRS2573DSTRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2573DSTRPBF PMIC - Lighting, Ballast Controllers
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Decorator AC Switch - RCD111W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details