IC LED DRIVER CTRLR PWM 8SOIC Product overview: IRS2541STRPBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS2541STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047828-IRS2541STRPB
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 500kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 15.6V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC
IC LED DRIVER CTRLR DIM 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-IRS2541STRPBF | 1047828-IRS2541STRPBF | IRS2541STRPBFTR-ND | IRS2541STRPBF | IRS2541STRPBF |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - IRS2541STRPBF | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 9 to 15.6 volts | 9 volts | 9 to 15.6 volts | 9 to 15.6 volts |