Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers IRS2538DSTRPBF

Description
Win Source Part Number: 1065670-IRS2538DSTRP BF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: PFC/Ballast Controller Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 18.3kHz ~ 85.6kHz Current - Supply: 5 mA Dimming: No Voltage - Supply: 11.3V ~ 15.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IRS2538DSTRPBFIRS253 8DSTRPBF.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553428 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065670-IRS2538DSTRP BF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: PFC/Ballast Controller Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 18.3kHz ~ 85.6kHz Current - Supply: 5 mA Dimming: No Voltage - Supply: 11.3V ~ 15.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IRS2538DSTRPBFIRS253 8DSTRPBF.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553428 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
IRS2538DSTRPBF
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers IRS2538DSTRPBF
Win Source Part Number: 1065670-IRS2538DSTRP BF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: PFC/Ballast Controller Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 18.3kHz ~ 85.6kHz Current - Supply: 5 mA Dimming: No Voltage - Supply: 11.3V ~ 15.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IRS2538DSTRPBFIRS253 8DSTRPBF.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553428 Product Status: Obsolete

Win Source Part Number: 1065670-IRS2538DSTRPBF
Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Type: PFC/Ballast Controller
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 18.3kHz ~ 85.6kHz
Current - Supply: 5 mA
Dimming: No
Voltage - Supply: 11.3V ~ 15.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): IRS2538DSTRPBFIRS2538DSTRPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001553428
Product Status: Obsolete

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2538DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2538DSTRPBF
PMIC - Lighting, Ballast Controllers IRS2538DSTRPBF
IC PFC/BALLAST CNTRL 85.6KHZ 8SO

IC PFC/BALLAST CNTRL 85.6KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2538DSTRPBF IRS2538DSTRPBF
Product Name Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details