Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DSPBF IRS2530DSPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047821-IRS2530DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047821-IRS2530DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DSPBF
IRS2530DSPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DSPBF IRS2530DSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047821-IRS2530DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047821-IRS2530DSPBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 34.2kHz to 115kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2530DSPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2530DSPBF
PMIC - Lighting, Ballast Controllers IRS2530DSPBF
IC BALLAST CNTRL 115KHZ 8SOIC

IC BALLAST CNTRL 115KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2530DSPBF IRS2530DSPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DSPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details