Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DPBF IRS2530DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047820-IRS2530DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047820-IRS2530DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DPBF
IRS2530DPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DPBF IRS2530DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047820-IRS2530DPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 34.2kHz to 115kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047820-IRS2530DPBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 34.2kHz to 115kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): FAN7711N; IR2520D; IR2520DPBF; IRS2530DPBF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2530DPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2530DPBF
PMIC - Lighting, Ballast Controllers IRS2530DPBF
IC BALLAST CNTRL 115KHZ 8DIP

IC BALLAST CNTRL 115KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2530DPBF IRS2530DPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2530DPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Digital Controller - SMI-24V120-4C1 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details