Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS21858STRPBF IRS21858STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875283-IRS21858STRPB F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IRS21858SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875283-IRS21858STRPB F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IRS21858SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS21858STRPBF - 875283-IRS21858STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21858STRPBF
875283-IRS21858STRPBF
PMIC - PMIC - Gate Drivers - IRS21858STRPBF 875283-IRS21858STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875283-IRS21858STRPB F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IRS21858SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 875283-IRS21858STRPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRS21858SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IRS21858STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IRS21858STRPBF
PMIC - Gate Drivers IRS21858STRPBF
IC GATE DRVR HIGH-SIDE 16SOIC

IC GATE DRVR HIGH-SIDE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IRS21858STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IRS21858STRPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers IRS21858STRPBF
IC GATE DRVR HIGH-SIDE 16SOIC

IC GATE DRVR HIGH-SIDE 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 875283-IRS21858STRPBF IRS21858STRPBF IRS21858STRPBF
Product Name PMIC - PMIC - Gate Drivers - IRS21858STRPBF PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4057-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers