Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 16-VFQFN Exposed Pad, 14 Leads
Supplier Device Package: 16-MLPQ (4x4)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C (TJ)
Rise / Fall Time (Typ): 40ns, 20ns
Base Product Number: IRS21844
Gate Type: N-Channel MOSFET
IC GATE DRVR HALF-BRIDGE 16MLPQ
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | IRS21844MTRPBF | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |