Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DSTRPBF IRS2158DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205510-IRS2158DSTRPB F Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205510-IRS2158DSTRPB F Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DSTRPBF
IRS2158DSTRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DSTRPBF IRS2158DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205510-IRS2158DSTRPB F Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 205510-IRS2158DSTRPBF
Packaging: Reel - TR
Type: Fluorescent Lamp Controller
Mounting: SMD (SMT)
Frequency: 43.7kHz to 48.3kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2158DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2158DSTRPBF
PMIC - Lighting, Ballast Controllers IRS2158DSTRPBF
IC FLRSCT LMP CTL 48.3KHZ 16SOIC

IC FLRSCT LMP CTL 48.3KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2158DSTRPBF IRS2158DSTRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DSTRPBF PMIC - Lighting, Ballast Controllers
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
High Power Constant Current Controller - SMI-24V400-1C - Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details