Manufacturer: Infineon Technologies
Win Source Part Number: 875279-IRS2123STRPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRS2123SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IRS2123STRPBFTR, SP001534550, IRS2123STRPBFCT, IRS2123STRPBFDKR
IC GATE DRVR HIGH-SIDE 8SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 875279-IRS2123STRPBF | IRS2123STRPBF | IRS2123STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2123STRPBF | Integrated Circuits (ICs) - PMIC - Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |