Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065660-IRS2110-1PBF
Number of Pins: 14
Output Voltage: 20 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065660-IRS2110-1PBF |
| Product Name | OEM Parts - OEM Parts (F - I) - IRS2110-1PBF |