Infineon Technologies AG Electronic Surplus - IRS2108PBF IRS2108PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188745-IRS2108PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: IRS2108PBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 100ns, 35ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188745-IRS2108PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: IRS2108PBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 100ns, 35ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRS2108PBF - 1188745-IRS2108PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRS2108PBF
1188745-IRS2108PBF
Electronic Surplus - IRS2108PBF 1188745-IRS2108PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188745-IRS2108PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: IRS2108PBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 100ns, 35ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188745-IRS2108PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: IRS2108PBF
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 100ns, 35ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188745-IRS2108PBF
Product Name Electronic Surplus - IRS2108PBF
Unlock Full Specs
to access all available technical data

Similar Products