Manufacturer: Infineon Technologies
Win Source Part Number: 1188721-IRMCK343TR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Appliance
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Synchronous
Categories: Integrated Circuits
Supplier Device Package: 64-MQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: IRMCK343
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 1.98V, 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188721-IRMCK343TR |
| Product Name | Electronic Surplus - IRMCK343TR |