Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065634-IRLR3714TR
Current Rating: 36 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Rise Time: 78 ns
Categories: OEM Parts(F-I)
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 20 V
Continuous Drain Current (ID): 36 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065634-IRLR3714TR |
| Product Name | OEM Parts - OEM Parts (F - I) - IRLR3714TR |