Infineon Technologies AG Electronic Surplus - IRLML2502TR IRLML2502TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188582-IRLML2502TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.2A Rds On (Maximum) at Id, Vgs: 45mOhm at 4.2A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 740pF at 15V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188582-IRLML2502TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.2A Rds On (Maximum) at Id, Vgs: 45mOhm at 4.2A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 740pF at 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLML2502TR - 1188582-IRLML2502TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLML2502TR
1188582-IRLML2502TR
Electronic Surplus - IRLML2502TR 1188582-IRLML2502TR
Manufacturer: Infineon Technologies Win Source Part Number: 1188582-IRLML2502TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.25W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.2A Rds On (Maximum) at Id, Vgs: 45mOhm at 4.2A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 740pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188582-IRLML2502TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro3/SOT-23
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1.25W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 4.2A
Rds On (Maximum) at Id, Vgs: 45mOhm at 4.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 740pF at 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188582-IRLML2502TR
Product Name Electronic Surplus - IRLML2502TR
Unlock Full Specs
to access all available technical data