Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065617-IRKU91-12A
Current Rating: 95 A
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IRKU91-12AIRKU9112A;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065617-IRKU91-12A |
| Product Name | OEM Parts - OEM Parts (F - I) - IRKU91-12A |