Manufacturer: Infineon Technologies
Win Source Part Number: 1188374-IRGP4660D-EP
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 115ns
Current - Collector Pulsed (Icm): 144A
Switching Energy: 625μJ (on), 1.28mJ (off)
Input Type: Standard
Gate Charge: 140nC
Test Condition: 400V, 48A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 330W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 48A
Td (on/off) at 25°C: 60ns/145ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188374-IRGP4660D-EPBF |
| Product Name | Electronic Surplus - IRGP4660D-EPBF |