Infineon Technologies AG Electronic Surplus - IRGP4650D-EPBF IRGP4650D-EPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188373-IRGP4650D-EP BF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 120ns Current - Collector Pulsed (Icm): 105A Switching Energy: 390μJ (on), 632μJ (off) Input Type: Standard Gate Charge: 104nC Test Condition: 400V, 35A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 76A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 268W Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 35A Td (on/off) at 25°C: 46ns/105ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188373-IRGP4650D-EP BF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 120ns Current - Collector Pulsed (Icm): 105A Switching Energy: 390μJ (on), 632μJ (off) Input Type: Standard Gate Charge: 104nC Test Condition: 400V, 35A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 76A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 268W Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 35A Td (on/off) at 25°C: 46ns/105ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRGP4650D-EPBF - 1188373-IRGP4650D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRGP4650D-EPBF
1188373-IRGP4650D-EPBF
Electronic Surplus - IRGP4650D-EPBF 1188373-IRGP4650D-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188373-IRGP4650D-EP BF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 120ns Current - Collector Pulsed (Icm): 105A Switching Energy: 390μJ (on), 632μJ (off) Input Type: Standard Gate Charge: 104nC Test Condition: 400V, 35A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 76A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 268W Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 35A Td (on/off) at 25°C: 46ns/105ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188373-IRGP4650D-EPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 120ns
Current - Collector Pulsed (Icm): 105A
Switching Energy: 390μJ (on), 632μJ (off)
Input Type: Standard
Gate Charge: 104nC
Test Condition: 400V, 35A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 76A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 268W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 35A
Td (on/off) at 25°C: 46ns/105ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188373-IRGP4650D-EPBF
Product Name Electronic Surplus - IRGP4650D-EPBF
Unlock Full Specs
to access all available technical data

Similar Products