Infineon Technologies AG Electronic Surplus - IRGP4066DPBF IRGP4066DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188366-IRGP4066DPBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 155ns IGBT Type: Trench Current - Collector Pulsed (Icm): 225A Switching Energy: 2.47mJ (on), 2.16mJ (off) Input Type: Standard Gate Charge: 150nC Test Condition: 400V, 75A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 140A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 454W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A Td (on/off) at 25°C: 50ns/200ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188366-IRGP4066DPBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 155ns IGBT Type: Trench Current - Collector Pulsed (Icm): 225A Switching Energy: 2.47mJ (on), 2.16mJ (off) Input Type: Standard Gate Charge: 150nC Test Condition: 400V, 75A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 140A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 454W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A Td (on/off) at 25°C: 50ns/200ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRGP4066DPBF - 1188366-IRGP4066DPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRGP4066DPBF
1188366-IRGP4066DPBF
Electronic Surplus - IRGP4066DPBF 1188366-IRGP4066DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188366-IRGP4066DPBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 155ns IGBT Type: Trench Current - Collector Pulsed (Icm): 225A Switching Energy: 2.47mJ (on), 2.16mJ (off) Input Type: Standard Gate Charge: 150nC Test Condition: 400V, 75A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 140A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 454W Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A Td (on/off) at 25°C: 50ns/200ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188366-IRGP4066DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 155ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 225A
Switching Energy: 2.47mJ (on), 2.16mJ (off)
Input Type: Standard
Gate Charge: 150nC
Test Condition: 400V, 75A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 140A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 454W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A
Td (on/off) at 25°C: 50ns/200ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188366-IRGP4066DPBF
Product Name Electronic Surplus - IRGP4066DPBF
Unlock Full Specs
to access all available technical data