Infineon Technologies AG Electronic Surplus - IRG7PH46UD-EP IRG7PH46UD-EP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188331-IRG7PH46UD-E P Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Current - Collector Pulsed (Icm): 160A Switching Energy: 2.61mJ (on), 1.85mJ (off) Input Type: Standard Gate Charge: 220nC Test Condition: 600V, 40A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 390W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A Td (on/off) at 25°C: 45ns/410ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188331-IRG7PH46UD-E P Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Current - Collector Pulsed (Icm): 160A Switching Energy: 2.61mJ (on), 1.85mJ (off) Input Type: Standard Gate Charge: 220nC Test Condition: 600V, 40A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 390W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A Td (on/off) at 25°C: 45ns/410ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRG7PH46UD-EP - 1188331-IRG7PH46UD-EP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRG7PH46UD-EP
1188331-IRG7PH46UD-EP
Electronic Surplus - IRG7PH46UD-EP 1188331-IRG7PH46UD-EP
Manufacturer: Infineon Technologies Win Source Part Number: 1188331-IRG7PH46UD-E P Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Current - Collector Pulsed (Icm): 160A Switching Energy: 2.61mJ (on), 1.85mJ (off) Input Type: Standard Gate Charge: 220nC Test Condition: 600V, 40A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 390W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A Td (on/off) at 25°C: 45ns/410ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188331-IRG7PH46UD-EP
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 160A
Switching Energy: 2.61mJ (on), 1.85mJ (off)
Input Type: Standard
Gate Charge: 220nC
Test Condition: 600V, 40A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 390W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A
Td (on/off) at 25°C: 45ns/410ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188331-IRG7PH46UD-EP
Product Name Electronic Surplus - IRG7PH46UD-EP
Unlock Full Specs
to access all available technical data